NEN-EN-ISO 6141/A1
Gas analysis - Contents of certificates for calibration gas mixtures - Amendment 1: Cross reference list to ISO Guide 31:2015 and ISO/IEC 17025:2017
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Chemical analysis): | 71.040.40 |
| ICS Code (Chemical reagents): | 71.040.30 |
Document History
NEN-EN-ISO 6141/A1
March 1, 2020
Gas analysis - Contents of certificates for calibration gas mixtures - Amendment 1: Cross reference list to ISO Guide 31:2015 and ISO/IEC 17025:2017
A description is not available for this item.
March 1, 2015
Gas analysis - Contents of certificates for calibration gas mixtures
NEN-EN-ISO 6141 specifies minimum requirements for the contents of certificates for homogeneous gas mixtures in gas cylinders to be used as calibration gas mixtures. Pure gases, when used as...
September 1, 2006
Gas analysis - Requirements for certificates for calibration gases and gas mixtures
Specifies requirements for certificates for pure gases and for homogeneous gas mixtures to be used as calibration gases. Specifies the minimum information (mandatory data) required and additional...