UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DOD - SMD 5962-94621

MICROCIRCUIT, LINEAR, +5 V, +12 V, +15 V STEP-UP, CURRENT MODE, PWM VOLTAGE REGULATOR, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 24 July 2020
Status: active
Page Count: 12
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD 5962-94621
July 24, 2020
MICROCIRCUIT, LINEAR, +5 V, +12 V, +15 V STEP-UP, CURRENT MODE, PWM VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
March 4, 2014
MICROCIRCUIT, LINEAR, +5 V, +12 V, +15 V STEP-UP, CURRENT MODE, PWM VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
October 11, 2006
MICROCIRCUIT, LINEAR, +5 V, +12 V, +15 V STEP-UP, CURRENT MODE, PWM VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 18, 2000
MICROCIRCUIT, LINEAR, +5 V, +12 V, +15 V STEP-UP, CURRENT MODE, PWM VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
January 9, 1996
MICROCIRCUIT, LINEAR, +5 V, +12 V, +15 V STEP-UP, CURRENT MODE, PWM VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
June 21, 1994
MICROCIRCUIT, LINEAR, +5 V, +12 V, +15 V STEP-UP, CURRENT MODE, PWM VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement