UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 60317-17

Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2020
Status: active
Page Count: 16
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wires of class 105 with a sole coating based on polyvinyl acetal resin, which can be modified provided it retains the chemical identity of the original resin and meets all specified wire requirements.

NOTE 1 A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

NOTE 2 Polyvinyl acetate is a general name for a family of thermoplastic vinyl resins produced by the condensation of polyvinyl alcohol with an aldehyde. Examples are polyvinyl acetal, polyvinyl formal and polyvinyl butyral.

The range of nominal conductor dimensions covered by this document is:

- width: min. 2,0 mm max. 31,5 mm;

- thickness: min. 0,80 mm max. 10,00 mm.

Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors.

The specified combinations of width and thickness as well as the specified ratio of width/thickness are given in IEC 60317-0-2.

Document History

EN IEC 60317-17
July 1, 2020
Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wires of class 105 with a sole coating based on polyvinyl acetal resin, which can be modified provided it...
May 1, 2010
Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 105 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
November 1, 1994
Specifications for particular types of winding wires Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
A description is not available for this item.
January 1, 1994
Specifications for Particular Types of Winding Wires Part 17: Polyvinyl Acetal Enamelled Rectangular Copper Wire, Class 105
A description is not available for this item.

References

Advertisement