BSI - BS EN 15869-3 - TC
Tracked Changes (Redline) - Inland navigation vessels – Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A Part 3: On-board unit, additional requirements
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 24 February 2020 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Inland navigation vessels): | 47.060 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
Document History
BS EN 15869-3 - TC
February 24, 2020
Tracked Changes (Redline) - Inland navigation vessels – Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A Part 3: On-board unit, additional requirements
A description is not available for this item.