BSI - BS EN 3820 - TC
Tracked Changes (Redline) - Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 27 February 2020 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
BS EN 3820 - TC
February 27, 2020
Tracked Changes (Redline) - Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
A description is not available for this item.