GMW14744
Elastomer for Body Grommets
| Organization: | GMW |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 6 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
This specification covers the materials and performance of elastomeric grommets for use in body applications up to +100 °C maximum.
Purpose/Material Description.
Materials covered by this specification are divided into two (2) Types.
Type A. Guiding grommets, up to continuous operating temperature of +70 °C. Guide grommet are simple geometries, typically used in static applications. See Appendix A, Figure A1 for example of a guide grommet
Type B. Guard grommets, up to continuous operating temperature of +100 °C. Guard grommets typically have a corrugated section and are used in the areas such as door openings and the wiring harness from body to door must be protected with a flexible rubber part. See Appendix A, Figure A2 and Figure A3 for examples of a guard grommet.
Symbols.
Not applicable.
Applicability.
Elastomeric grommets for use in body applications.
Document History