GMW14744
Elastomer for Body Grommets
| Organization: | GMW |
| Publication Date: | 1 February 2017 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification covers the materials and performance of elastomeric grommets for use in body applications up to 100 °C maximum.
Material Description. Materials covered by this specification are divided into three (3) Types.
Type A. Guiding grommets, up to continuous operating temperature of 70 °C. Material defined on part drawing.
Type B. Guard grommets, up to continuous operating temperature of 100 °C. Material defined on part drawing.
Type C. Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).
Symbols. Not applicable.
Applicability. Elastomeric grommets for use in body applications
Document History