GMW14744

Elastomer for Body Grommets

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 August 2020
Status: active
Page Count: 6
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

This specification covers the materials and performance of elastomeric grommets for use in body applications up to +100 °C maximum.

Purpose/Material Description.

Materials covered by this specification are divided into two (2) Types.

Type A. Guiding grommets, up to continuous operating temperature of +70 °C. Guide grommet are simple geometries, typically used in static applications. See Appendix A, Figure A1 for example of a guide grommet

Type B. Guard grommets, up to continuous operating temperature of +100 °C. Guard grommets typically have a corrugated section and are used in the areas such as door openings and the wiring harness from body to door must be protected with a flexible rubber part. See Appendix A, Figure A2 and Figure A3 for examples of a guard grommet.

Symbols.

Not applicable.

Applicability.

Elastomeric grommets for use in body applications.

Document History

GMW14744
August 1, 2020
Elastomer for Body Grommets
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...
February 1, 2017
Elastomer for Body Grommets
This specification covers the materials and performance of elastomeric grommets for use in body applications up to 100 °C maximum. Material Description. Materials covered by this specification are...
October 1, 2011
Elastomer for Grommets
This specification covers the materials and performance of elastomeric grommets for use in body applications up to 100 °C maximum. Material Description. Materials covered by this specification are...
November 1, 2006
Elastomer for Grommets
This specification covers the materials and performance of elastomeric grommets for use in body applications up to 100 °C max.

References

Advertisement