GMW14744

Elastomer for Grommets

inactive
Buy Now
Organization: GMW
Publication Date: 1 November 2006
Status: inactive
Page Count: 3
scope:

This specification covers the materials and performance of elastomeric grommets for use in body applications up to 100 °C max.

Document History

August 1, 2020
Elastomer for Body Grommets
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...
February 1, 2017
Elastomer for Body Grommets
This specification covers the materials and performance of elastomeric grommets for use in body applications up to 100 °C maximum. Material Description. Materials covered by this specification are...
October 1, 2011
Elastomer for Grommets
This specification covers the materials and performance of elastomeric grommets for use in body applications up to 100 °C maximum. Material Description. Materials covered by this specification are...
GMW14744
November 1, 2006
Elastomer for Grommets
This specification covers the materials and performance of elastomeric grommets for use in body applications up to 100 °C max.

References

Advertisement