UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 12402-5

Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements

active, Most Current
Organization: CEN
Publication Date: 1 September 2020
Status: active
Page Count: 34
ICS Code (Lifejackets, buoyancy aids and flotation devices): 13.340.70
scope:

This document specifies the safety requirements for buoyancy aids, performance level 50. It is applicable to buoyancy aids for adults and children with a body mass greater than 25 kg only, used in sheltered waters.

Buoyancy aids require active participation by the user where help and rescue are close at hand.

One-piece and two-piece inherently buoyant floatation suit PFDs are deemed to qualify as special application devices according to ISO 12402‑6:2020.

Document History

EN ISO 12402-5
September 1, 2020
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
This document specifies the safety requirements for buoyancy aids, performance level 50. It is applicable to buoyancy aids for adults and children with a body mass greater than 25 kg only, used in...
September 1, 2006
Personal flotation devices - Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
A description is not available for this item.
September 1, 2006
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
This part of ISO 12402 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such circumstances...

References

Advertisement