NPFC - MIL-DTL-8795
HOSE ASSEMBLIES, ELASTOMERIC, HYDRAULIC, FUEL, COOLANT, AND OIL RESISTANT, GENERAL SPECIFICATION FOR
Organization: | NPFC |
Publication Date: | 2 September 2020 |
Status: | active |
Page Count: | 12 |
scope:
Scope.
This specification covers the requirements for hose assemblies, elastomeric, hydraulic, fuel, and oil resistant.
Part or Identifying Number (PIN).
The PIN consists of the letters MS, the basic specification number, a dash, a number for the hose inside diameter (ID), three numbers for the hose assembly length, and a number for length in eights of an inch.
Hose assembly length.
Length of hose assembly in inches. (Always use 3 digits. Use leading zeros as required.)
intended Use:
These hose assemblies are for use in aircraft hydraulic, fuel, and oil systems operating in an environment from -65°F to 160°F (-53.9°C to 71°C), and in oil systems hose assembly sizes -3 through... View More