UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM B515-19

Standard Specification for Welded Nickel-Iron-Chromium Alloy Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2019
Status: inactive
Page Count: 3
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N088112 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature service.

1.2 This specification covers tubes 1/8 to 5 in. (3.18 to 127 mm), inclusive, in outside diameter and 0.015 to 0.500 in. (0.38 to 12.70 mm), inclusive, in wall thickness. Table 2 of Specification B751 lists the dimensional requirements of these sizes. Tubes having other dimensions may be furnished provided such tubing complies with all other requirements of this specification.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N08811 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature... View More

Document History

April 1, 2022
Standard Specification for Welded Nickel-Iron-Chromium Alloy Tubes
1.1 This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N088112 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature...
October 1, 2020
Standard Specification for Welded Nickel-Iron-Chromium Alloy Tubes
1.1 This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N088112 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature...
ASTM B515-19
November 1, 2019
Standard Specification for Welded Nickel-Iron-Chromium Alloy Pipe
1.1 This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N088112 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature...
October 1, 2014
Standard Specification for Welded UNS N08120, UNS N08800, UNS N08810, and UNS N08811 Alloy Tubes
1.1 This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N088112 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature...
October 1, 2009
Standard Specification for Welded UNS N08120, UNS N08800, UNS N08810, and UNS N08811 Alloy Tubes
1.1 This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N08811* alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature...
January 10, 2002
Standard Specification for Welded UNS N08120, UNS N08800, UNS N08810, and UNS N08811 Alloy Tubes
This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N08811 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature...
October 10, 1995
Standard Specification for Welded UNS N08120, UNS N08800, UNS N08810, and UNS N08811 Alloy Tubes
1.1 This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N08811* alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature...
Advertisement