UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DOD - SMD 5962-93141

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 9-BIT LATCHABLE TRANSCEIVER WITH PARITY GENERATOR/CHECKER, NON-INVERTING THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 23 October 2020
Status: active
Page Count: 25
scope:

Scope.

This draw ing documents tw o product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this draw ing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-93141
October 23, 2020
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 9-BIT LATCHABLE TRANSCEIVER WITH PARITY GENERATOR/CHECKER, NON-INVERTING THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This draw ing documents tw o product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
August 28, 2013
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 9-BIT LATCHABLE TRANSCEIVER WITH PARITY GENERATOR/CHECKER, NON-INVERTING THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 1, 2007
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 9-BIT LATCHABLE TRANSCEIVER WITH PARITY GENERATOR/CHECKER, NON-INVERTING THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 16, 1993
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, 9-BIT LATCHABLE TRANSCEIVER WITH PARITY GENERATOR/CHECKER, WITH NON-INVERTING THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement