UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA C22.2 NO 221

Electrically heated hobby and educational type kilns

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 35
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

This Standard applies to cord-connected and permanently connected electrically heated pottery kilns for use on nominal system voltages of 600 V or less, designed to be used in accordance with the rules of CSA C22.1, Canadian Electrical Code, Part I.

This Standard does not apply to electrical equipment employing high-frequency currents or industrial heating equipment.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

CSA C22.2 NO 221
January 1, 2020
Electrically heated hobby and educational type kilns
This Standard applies to cord-connected and permanently connected electrically heated pottery kilns for use on nominal system voltages of 600 V or less, designed to be used in accordance with the...
September 1, 1986
Electrically Heated Hobby and Educational Type Kilns
This Standard applies to cord-connected and permanently connected electrically heated pottery kilns for use on nominal system voltages of 600 Vor less, designed to be used in accordance with the...
September 1, 1986
Electrically Heated Hobby and Educational Type Kilns
This Standard applies to cord-connected and permanently connected electrically heated pottery kilns for use on nominal system voltages of 600 V or less, designed to be used in accordance with the...
September 1, 1986
Electrically Heated Hobby and Educational Type Kilns
This Standard applies to cord-connected and permanently connected electrically heated pottery kilns for use on nominal system voltages of 600 Vor less, designed to be used in accordance with the...
September 1, 1986
Electrically Heated Hobby and Educational Type Kilns
This Standard applies to cord-connected and permanently connected electrically heated pottery kilns for use on nominal system voltages of 600 V or less, designed to be used in accordance with the...
September 1, 1986
Electrically Heated Hobby and Educational Type Kilns
This Standard applies to cord-connected and permanently connected electrically heated pottery kilns for use on nominal system voltages of 600 Vor less, designed to be used in accordance with the...
January 1, 1986
Electrically heated hobby and educational type kilns
This Standard applies to cord-connected and permanently connected electrically heated pottery kilns for use on nominal system voltages of 600 V or less, designed to be used in accordance with the...

References

Advertisement