ASTM International - ASTM D5090-07
Standard Practice for Standardizing Ultrafiltration Permeate Flow Performance Data (Withdrawn 2016)
| Organization: | ASTM International |
| Publication Date: | 15 June 2007 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
| ICS Code (Flow in closed conduits): | 17.120.10 |
significance And Use:
During the operation of a UF system, conditions including pressure and temperature can vary, causing permeate flow to change (see Note 1). To effectively evaluate system performance, it is... View More
scope:
1.1 This practice covers the standardization of permeate flow for ultrafiltration (UF) systems.
1.2 This practice is applicable to natural waters including brackish waters, seawaters, and ultrapure waters including those used in power generation and microelectronics and pharmaceuticals production. It is not necessarily applicable to waste waters.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History