UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMW15065

Polyurethane Foam for Back Foaming

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 December 2020
Status: active
Page Count: 7
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

Flexible Polyurethane Foam (F-PU) or Semi-Flexible Polyurethane Foam (SF-PU) with purpose of pouring directly into the back-side of A-surface trim (also known as: Backfoaming; Foam-in-Place, FIP, and Pour-in-Place, PIP) for applicable applications, including: instrument panels, door panels, soft molded seat back panels, etc. Adhesion promoters may be required to prevent delamination of foam from trim.

For F-PU foam for head restraints, armrest, and center consoles (non-PIP), et al., refer to GMW15064. For molded F-PU foam for seats, refer to GMW15471. For slab (sheeted) F-PU foam for lamination, refer to GMW15058.

Symbols.

Not applicable.

Applicability.

For back foaming of deep drawn foils, e.g., instrument panel, door panels, etc.

Remarks.

Bio, Sustainable, Recycled or Alternate Materials.

Bio-based, Sustainable Polyurethane (BS-PU) or Recycled-content Polyurethane (REC-PU) materials may be used for parts under this specification. Prior to incorporating recycled or bio-based materials into a finished product, the supplier shall provide data to GM Materials Engineering showing that no decrease in performance or durability will occur due to the use of the BSP-U or REC-PU materials.

Document History

GMW15065
December 1, 2020
Polyurethane Foam for Back Foaming
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
October 1, 2018
Polyurethane Foam for Back Foaming
Material Description. Flexible Polyurethane Foam (F-PU) or Semi-Flexible Polyurethane Foam (SF-PU) with purpose of pouring directly into the back-side of A-surface trim (also known as: Back Foaming;...
January 1, 2013
Polyurethane Foam for Back Foaming
Material Description. Elastic two component system for the manufacturing of open cell, half rigid polyurethane (PUR) foam. Description of System. • A-Component: Polyol component ready for...
July 1, 2007
Polyurethane Foam for Back Foaming
Material Description. Elastic, two component system for the manufacturing of open cell, half rigid polyurethane (PUR) foam. Description of system. • A-Component: Polyol-component ready for...

References

Advertisement