ETSI - TS 103 571-1
Core Network and Interoperability Testing (INT); Diameter Conformance testing for the Sh/Dh interfaces; (3GPPTM Release 15); Part 1: Protocol Implementation Conformance Statement (PICS)
Organization: | ETSI |
Publication Date: | 1 January 2021 |
Status: | active |
Page Count: | 14 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for the test specifications for the Diameter protocol on the Sh/Dh interfaces as specified in ETSI TS 129 328 [1] and ETSI TS 129 329 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETSI ETS 300 406 [i.3].
The supplier of a protocol implementation which is claimed to conform to ETSI TS 129 328 [1] and ETSI TS 129 329 [2] is required to complete a copy of the PICS pro forma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.