DLA - DSCC-VID-V62/04732 REV C
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
active, Most Current
| Organization: | DLA |
| Publication Date: | 11 December 2020 |
| Status: | active |
| Page Count: | 12 |
scope:
Scope.
This drawing documents the general requirements of a high performance single 2-input positive NAND gate microcircuit, with an operating temperature range of -40°C to +85°C for device type 01, and -55°C to +125°C for device type 02.
Document History
DSCC-VID-V62/04732 REV C
December 11, 2020
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance single 2-input positive NAND gate microcircuit, with an operating temperature range of -40°C to +85°C for device type 01,...
September 9, 2013
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance single 2-input positive NAND gate microcircuit, with an operating temperature range of -40°C to +85°C for device type 01, and...
October 18, 2006
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance single 2-input positive NAND gate microcircuit, with an operating temperature range of -40°C to +85°C for device type 01, and...
July 7, 2004
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
A description is not available for this item.