NEN-EN-IEC 60794-2-31
Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
| Organization: | NEN |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology - Generic cabling for customer premises (Parts 1 to 6).
The requirements of family specification IEC 60794-2-30 are applicable to cables covered by this document.
The particular requirements detailed in Clause 4 define either a specific option in relation to the requirements of IEC 60794-2-30 or additional requirements.
Document History