UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 62386-105

Digital addressable lighting interface Part 105: Particular requirements for control gear and control devices - Firmware Transfer

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2020
Status: active
Page Count: 34
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Other standards related to lamps): 29.140.99
scope:

Typically, a bus unit according to IEC 62386 (all parts) contains firmware. There are circumstances where it might be necessary to change the firmware after production or shipping of the product. For example if the bus unit does not operate as intended. In such a case, a firmware update of a bus unit via the interface is beneficial.

This firmware update process is primarily designed to be a bug fix process, not a feature extension process. Nevertheless the firmware update process can be used for feature extensions. But it is important that the risk of negative effects to the complete system is considered in detail.

NOTE Annex D provides a "Firmware update management check sheet" to support risk estimation.

Document History

CEI EN IEC 62386-105
November 1, 2020
Digital addressable lighting interface Part 105: Particular requirements for control gear and control devices - Firmware Transfer
Typically, a bus unit according to IEC 62386 (all parts) contains firmware. There are circumstances where it might be necessary to change the firmware after production or shipping of the product. For...

References

Advertisement