CSA ISO/IEC TS 29125
Amendment 1: Information technology — Telecommunications cabling requirements for remote powering of terminal equipment
| Organization: | CSA |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
a) addresses the support of safety extra low voltage (SELV) and limited power source (LPS) applications that provide remote power over:
• 4-pair balanced cabling in accordance with the reference implementations of ISO/IEC 11801 series standards using currents per conductor of up to 500 mA;
• 1-pair balanced cabling using currents per conductor of up to 1 000 mA;
and targets the support of applications that provide remote power over balanced cabling to terminal equipment,
Document History