UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

FORD WSS-M16J20-A1

PAINT, ONE COMPONENT ELASTOMERIC BASECOAT/CLEARCOAT OVER FLEXIBLE SUSTRATES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 20 January 2021
Status: active
Page Count: 14
scope:

The materials defined by these specifications are elastomeric paints, which consist of a basecoat and clear topcoat applied by a baked process. This specification also includes unique colors that require Tri or 4 coat systems. Tricoat colors consist of a pigmented groundcoat followed by a non-hiding midcoat over which is applied a clear or tinted clear. Four coat systems consist of a basecoat, clearcoat baked then the application of an effect basecoat with a clear or tinted clear.

Document History

FORD WSS-M16J20-A1
January 20, 2021
PAINT, ONE COMPONENT ELASTOMERIC BASECOAT/CLEARCOAT OVER FLEXIBLE SUSTRATES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are elastomeric paints, which consist of a basecoat and clear topcoat applied by a baked process. This specification also includes unique colors that...
February 2, 2016
PAINT, ONE COMPONENT ELASTOMERIC BASECOAT/CLEARCOAT OVER FLEXIBLE SUSTRATES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are elastomeric paints, which consist of a basecoat and clear topcoat applied by a baked process. This specification also includes unique colors that...
July 16, 2014
PAINT, ONE COMPONENT ELASTOMERIC BASECOAT/CLEARCOAT OVER FLEXIBLE SUSTRATES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are elastomeric paints, which consist of a basecoat and clear topcoat applied by a baked process. These materials are monobaked. Paint systems may be...
September 26, 2011
PAINT, ONE COMPONENT ELASTOMERIC BASECOAT/CLEARCOAT OVER FLEXIBLE SUSTRATES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are elastomeric paints, which consist of a basecoat and clear topcoat applied by a baked process. These materials are monobaked. Paint systems may be...
July 31, 2007
PAINT, ONE COMPONENT ELASTOMERIC BASECOAT/CLEARCOAT OVER FLEXIBLE SUSTRATES, EXTERIOR - ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are elastomeric paints, which consist of a basecoat and clear topcoat applied by a baked process. These materials are monobaked. Unique tricoat colors...

References

Advertisement