NEN-EN-ISO 3861
Rubber hoses and hose assemblies for sand and grit blasting - Specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Surface preparation): | 25.220.10 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This document specifies the requirements for rubber hoses and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over an operating temperature range of −25 °C to +70 °C.
Document History
NEN-EN-ISO 3861
February 1, 2021
Rubber hoses and hose assemblies for sand and grit blasting - Specification
This document specifies the requirements for rubber hoses and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over...
February 1, 2009
Rubber hoses for sand and grit blasting - Specification
This International Standard specifies the requirements for rubber hoses for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 6,3 bar and over an operating...
June 1, 1997
Rubber hoses for sand and grit blasting - Specification
States the requirements for wet and dry grit blasting, suitable for use at a maximum working pressure of 0,63 MPa. Three tables are incorporated for bores including tolerances, tensile strength and...