JSA - JIS G 3101
Rolled steels for general structure
| Organization: | JSA |
| Publication Date: | 21 December 2020 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Iron and steel products in general): | 77.140.01 |
scope:
This Standard specifies requirements for the hot rolled steels used for general structures such as bridges, ships and rolling stocks (hereafter referred to as steel products) and hot extruded sections.
The quality requirements specific to hot extruded sections are given in Annex JB.
NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 630-1 : 2011 Structural steels - Part 1 : General technical delivery conditions for hot-rolled products
ISO 630-2 : 2011 Structural steels - Part 2 : Technical delivery conditions for structural steels for general purposes (Overall evaluation : MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History