UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 12004-2

Metallic materials - Determination of forminglimit curves for sheet and strip - Part 2: Determination of forming-limit curves in the laboratory

active, Most Current
Organization: NEN
Publication Date: 1 March 2021
Status: active
Page Count: 42
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This document specifies testing conditions for use when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat, metallic and of thickness between 0,3 mm and 4 mm.

NOTE The limitation in thickness of up to 4 mm is proposed, giving a maximum allowable thickness to the punch diameter ratio.

Document History

NEN-EN-ISO 12004-2
March 1, 2021
Metallic materials - Determination of forminglimit curves for sheet and strip - Part 2: Determination of forming-limit curves in the laboratory
This document specifies testing conditions for use when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat, metallic and of...
November 1, 2008
Metallic materials - Sheet and strip - Determination of forming limit curves - Part 2: Determination of forming-limit curves in the laboratory
This part of ISO 12004 specifies the testing conditions to be used when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat,...
June 1, 2007
Metallic materials - Sheet and strip - Determination of forming limit curves - Part 2: Determination of forming-limit curves in laboratory
This part of ISO 12004 specifies the testing conditions to be used when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat,...

References

Advertisement