NEN-ISO/IEC 21481
Information technology - Telecommunications and information exchange between systems - Near field communication interface and protocol 2 (NFCIP-2)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2021 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Data link layer): | 35.100.20 |
scope:
This document specifies the communication mode selection and switching mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092, the ISO/IEC 14443 or ISO/IEC 15693 series. The communication modes are specified in the respective International Standards and are outside of the scope of this document.
Document History
NEN-ISO/IEC 21481
May 1, 2021
Information technology - Telecommunications and information exchange between systems - Near field communication interface and protocol 2 (NFCIP-2)
This document specifies the communication mode selection and switching mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092, the ISO/IEC...
July 1, 2012
Information technology - Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol -2 (NFCIP-2)
ISO/IEC 18092, ISO/IEC 14443 and ISO/IEC 15693 specify the radio frequency signal interface, initialization, anti-collision and protocols for wireless interconnection of closely coupled devices and...
January 1, 2005
Information technology - Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol -2 (NFCIP-2)
ISO/IEC 18092, ISO/IEC 14443 and ISO/IEC 15693 standards specify the RF signal interface, initialisation, anti-collision and protocols for wireless interconnection of closely coupled devices and...