NEN-EN-IEC 62148-15
Fibre optic active components and devices - Package and interface standards - Part 15: Discrete vertical cavity surface emitting laser packages
| Organization: | NEN |
| Publication Date: | 1 May 2021 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 62148 covers the physical dimension and interface specifications for discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data transmission applications.
The intent of this document is to adequately specify the physical requirements of VCSEL devices that will enable mechanical interchangeability of laser devices or transmitters complying with this document both at the printed circuit wiring board and for any panel-mounting requirement
Document History