UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DLA - SMD-5962-12228 REV C

MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, QUAD, 40 V, LOW POWER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 24 May 2021
Status: active
Page Count: 19
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-12228 REV C
May 24, 2021
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, QUAD, 40 V, LOW POWER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
May 17, 2016
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, QUAD, 40 V, LOW POWER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
December 14, 2015
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, QUAD, 40 V, LOW POWER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
September 4, 2012
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, QUAD, 40 V, LOW POWER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement