UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-ISO 965-3

ISO general purpose metric screw threads - Tolerances - Part 3: Limit deviations for screw threads

active, Most Current
Organization: NEN
Publication Date: 1 August 2021
Status: active
Page Count: 36
ICS Code (Metric screw threads): 21.040.10
scope:

This document specifies limit deviations for pitch and crest diameters for ISO general purpose metric screw threads (M) conforming to ISO 261 having basic profile in accordance with ISO 68-1.

The limit deviations specified are derived from the fundamental deviations and tolerances specified in ISO 965-1.

This document is applicable to ISO general purpose metric screw threads with the recommended tolerance classes.

Document History

NEN-ISO 965-3
August 1, 2021
ISO general purpose metric screw threads - Tolerances - Part 3: Limit deviations for screw threads
This document specifies limit deviations for pitch and crest diameters for ISO general purpose metric screw threads (M) conforming to ISO 261 having basic profile in accordance with ISO 68-1. The...
July 1, 2009
ISO general purpose metric screw threads - Tolerances - Part 3: Deviations for constructional screw threads
A description is not available for this item.
February 1, 1999
ISO general purpose metric screw threads - Tolerances - Part 3: Deviations for constructional screw threads
Specifies deviations for pitch and crest diameters for ISO general purpose metric screw threads (M) conforming to ISO 261 having basic profile according to ISO 68-1. The deviations specified are...
September 1, 1996
ISO general purpose metric screw threads - Tolerances - Part 3: Deviations for constructional threads
Specifies limits of sizes for pitch and crest diameters for threads conforming to ISO 261. Gives examples for designation.Tabulates basic major diameters from 0.99 mm up to and including 355 mm...

References

Advertisement