UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ - AS/NZS 62386.105

Digital addressable lighting interface Part 105: Particular requirements for control gear and control devices – Firmware transfer

active, Most Current
Organization: SNZ
Publication Date: 3 September 2021
Status: active
Page Count: 32
scope:

This part of IEC 62386 applies to control gear and control devices.

Typically, a bus unit according to IEC 62386 (all parts) contains firmware. There are circumstances where it might be necessary to change the firmware after production or shipping of the product. For example if the bus unit does not operate as intended. In such a case, a firmware update of a bus unit via the interface is beneficial.

This firmware update process is primarily designed to be a bug fix process, not a feature extension process. Nevertheless the firmware update process can be used for feature extensions. But it is important that the risk of negative effects to the complete system is considered in detail.

NOTE Annex D provides a "Firmware update management check sheet" to support risk estimation.

Document History

AS/NZS 62386.105
September 3, 2021
Digital addressable lighting interface Part 105: Particular requirements for control gear and control devices – Firmware transfer
This part of IEC 62386 applies to control gear and control devices. Typically, a bus unit according to IEC 62386 (all parts) contains firmware. There are circumstances where it might be necessary to...

References

Advertisement