NEN-EN-IEC 61300-3-7
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
| Organization: | NEN |
| Publication Date: | 1 September 2021 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300-3 describes methods available to measure the wavelength dependence of attenuation and return loss of two-port, single mode passive optical components. It is not, however, applicable to dense wavelength division multiplexing (DWDM) devices. Measurement methods of wavelength dependence of attenuation of DWDM devices are described in IEC 61300-3-29.
There are two measurement cases described in this document:
a) measurement of attenuation only;
b) measurement of attenuation and return loss at the same time.
Document History