CSA - C22.2 NO. 60079-29-4:16
Explosive atmospheres — Part 29-4: Gas detectors — Performance requirements of open path detectors for flammable gases
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 99 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding IEC Standards) is to be used in conjunction with other applicable Standards containing the appropriate electrical safety requirements for general use equipment.
Document History
January 1, 2016
Explosive atmospheres - Part 29-4: Gas detectors - Performance requirements of open path detectors for flammable gases
This part of IEC 60079-29 specifies performance requirements of equipment for the detection and measuring of flammable gases or vapours in ambient air by measuring the spectral absorption by the...
C22.2 NO. 60079-29-4:16
January 1, 2016
Explosive atmospheres — Part 29-4: Gas detectors — Performance requirements of open path detectors for flammable gases
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...