UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 50377-14-1

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 singlemode B-652 ou B-657 fibre for Category C according to EN 61753-1

active, Most Current
Organization: NEN
Publication Date: 1 October 2021
Status: active
Page Count: 20
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Product definition

This document contains the initial, start of life, dimensional, optical, mechanical and environmental performance requirements that an assembled single mode cord with cylindrical ferruled connectors will meet in order for it to be categorized as an EN standard product.

Since different variants and grades of performance are permitted, product marking details are given in 4.5 and Clause 5.

Intermateability of the plugs

Where the products conforming to the requirements of this document are intermateable, the resulting level of random attenuation performance will be in accordance with Table 1. The intention is that this will be true irrespective of the manufacturing source(s) of the product.

When intermating plug variants having different attenuation grades (as specified in EN 61755-1) the resulting level of attenuation cannot be any better than the worst attenuation grade of the individual plugs.

Intermating a grade C plug with a grade B plug will result in a grade C level of random attenuation performance.

Operating environment

The tests selected, combined with the severities and durations, are representative of an EN IEC 61753-1 Category C environment.

Reliability

Whilst the anticipated service life expectancy of the product in this environment is 20 years, compliance with this standard does not guarantee the reliability of the product. This is predicted using a recognized reliability assessment program.

Quality assurance

Compliance with this standard does not guarantee the manufacturing consistency of the product. This is expected to be maintained using a recognized quality assurance program.

Document History

NEN-EN 50377-14-1
October 1, 2021
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 singlemode B-652 ou B-657 fibre for Category C according to EN 61753-1
Product definition This document contains the initial, start of life, dimensional, optical, mechanical and environmental performance requirements that an assembled single mode cord with cylindrical...
July 1, 2019
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B1 or B6 fibre for Category C according to EN 61753 1
Product definition This document contains the initial, start of life, dimensional, optical, mechanical and environmental performance requirements that an assembled single mode cord with cylindrical...
August 1, 2018
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793 2 50 single-mode B1 or B6 fibre for Category C according to EN 61753
Product definition This document contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements for an assembled single mode cord with cylindrical...
June 1, 2011
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 14-1: Cords with IEC 60793-2-50 singlemode category B1.1 and B1.3 fibre for category C
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an assembled singlemode patch cord with cylindrical ferruled...
November 1, 2010
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 14-1: Cords with IEC 60793-2-50 singlemode category B1.1 and B1.3 fibre for category C
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an assembled singlemode patch cord with cylindrical ferruled...
November 1, 2008
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 14-1: Patch cords with EN 60793-2-50 single mode category B1.1 and B1.3 fibre for category Con multimode fibre
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which an assembled singe-mode patch cord must meet in order for it to be...

References

Advertisement