UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 15614-12

Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 12: Spot, seam and projection welding

active, Most Current
Organization: NEN
Publication Date: 1 November 2021
Status: active
Page Count: 22
ICS Code (Welding processes): 25.160.10
scope:

This document specifies the tests which can be used for qualification of welding procedure specifications for spot, seam, and projection welding processes.

NOTE The procedures are written for embossed projection welding. They can be adapted for solid projections as well, e.g. nut welding, stud welding. cross wire welding.

This document defines the conditions for carrying out tests and the limits of validity of a qualified welding procedure for all practical welding operations covered by this document.

It covers the following resistance welding processes, as defined in ISO 4063:

- 21 - resistance spot welding;

- 211 - indirect spot welding;

- 212 - direct spot welding;

- 22 - resistance seam welding;

- 221 - lap seam welding;

- 222 - mash seam welding;

- 223 - Prep-lap seam welding;

- 224 - Wire seam welding;

- 225 - foil butt-seam welding;

- 226 - seam welding with strip;

- 23 - projection welding;

- 231 - indirect projection welding;

- 232 - direct projection welding.

Document History

NEN-EN-ISO 15614-12
November 1, 2021
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 12: Spot, seam and projection welding
This document specifies the tests which can be used for qualification of welding procedure specifications for spot, seam, and projection welding processes. NOTE The procedures are written for...
July 1, 2014
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 12: Spot, seam and projection welding
NEN-EN-ISO 15614-12 specifies the tests which can be used for qualification of welding procedure specifications for spot, seam, and projection welding processes. This International Standard is part...
August 1, 2004
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 12: Spot, seam and projection welding
Specifies the tests which may be used for qualification of welding procedure specifications for spot, seam and projection welding processes. This standard is part of a series of standards. Details of...
June 1, 2000
Specification and approval of welding procedures for metallic materials - Welding procedure test - Part 12: Spot, seam and projection welding
Specifies the tests which may be used for qualification of welding procedure specifications for spot, seam and projection welding processes. This standard is part of a series of standards. Details of...

References

Advertisement