NEN-EN-ISO 10286
Gas cylinders - Vocabulary
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2021 |
| Status: | active |
| Page Count: | 180 |
| ICS Code (Fluid systems and components for general use (Vocabularies)): | 01.040.23 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This document defines terms for gas cylinders.
Document History
NEN-EN-ISO 10286
December 1, 2021
Gas cylinders - Vocabulary
This document defines terms for gas cylinders.
August 1, 2015
Gas cylinders - Terminology
NEN-EN-ISO 10286 gives the terminology for ISO/TC 58 standards intended to be used under regulations for the transport of dangerous goods that are based on the UN Model Regulations. Variations from...
May 1, 2013
Gas cylinders - Terminology
NEN-EN-ISO 10286 gives the terminology for ISO/TC 58 standards intended to be used under regulations for the transport of dangerous goods that are based on the UN Model Regulations. Variations from...
July 1, 2007
Gas cylinders - Terminology
This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in Annex A and Annex B respectively. In addition...
July 1, 2007
Gas cylinders - Terminology
This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in Annex A and Annex B respectively. In addition...
August 1, 2004
Gas cylinders - Terminology
This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in Annex A and Annex B respectively. In addition...