UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 16228-3+A1

Drilling and foundation equipment - Safety - Part 3: Horizontal directional drilling equipment (HDD)

active, Most Current
Organization: NEN
Publication Date: 1 January 2022
Status: active
Page Count: 44
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This European Standard, together with part 1, deals with all significant hazards for horizontal directional drilling equipment (HDD) when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer associated with the whole life time of the machine (see Clause 4).

The requirements of this part are complementary to the common requirements formulated in EN 16228-1:2014+A1:2021

This document does not repeat the requirements from EN 16228-1:2014+A1:2021, but adds or replaces the requirements for application for horizontal directional drills.

A machine is considered a horizontal directional drill if it is designed to drill in a shallow arc for the installation of pipes, conduits, and cables and typically has a drill string entry angle of less than 45° relative to the operating surface of the earth.

 

Document History

NEN-EN 16228-3+A1
January 1, 2022
Drilling and foundation equipment - Safety - Part 3: Horizontal directional drilling equipment (HDD)
This European Standard, together with part 1, deals with all significant hazards for horizontal directional drilling equipment (HDD) when they are used as intended and under the conditions of misuse...
May 1, 2019
Drilling and foundation equipment - Safety - Part 3: Horizontal directional drilling equipment (HDD)
A description is not available for this item.
June 1, 2014
Drilling and foundation equipment - Safety - Part 3: Horizontal directional drilling equipment (HDD)
NEN-EN 16228-3, together with part 1, deals with all significant hazards for horizontal directional drilling equipment (HDD) when they are used as intended and under the conditions of misuse which...
April 1, 2011
Drilling and foundation equipment - Safety - Part 3: Horizontal directional drilling equipment (HDD)
NEN-EN 16228-3, together with part 1, deals with all significant hazards for horizontal directional drilling equipment (HDD) when they are used as intended and under the conditions of misuse which...

References

Advertisement