SNV - SN EN ISO 11114-5
Gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 5: Test methods for evaluating plastic liners
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This document specifies the gas compatibility test methods and the evaluation of results from these tests in order to qualify plastic materials suitable for use in the manufacture of composite gas cylinder liners. It may also be used to evaluate the suitability of plastic matrix materials used for Type 5 cylinders
Document History
SN EN ISO 11114-5
February 1, 2022
Gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 5: Test methods for evaluating plastic liners
This document specifies the gas compatibility test methods and the evaluation of results from these tests in order to qualify plastic materials suitable for use in the manufacture of composite gas...