ISO - 11119-2 AMD 1

Gas cylinders — Design, construction and testing of refillable composite gas cylinders and tubes — Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners AMENDMENT 1

active, Most Current
Organization: ISO
Publication Date: 1 May 2023
Status: active
Page Count: 6
ICS Code (Gas cylinders): 23.020.35
scope:

This document covers procedures for using radiationsensitive indicators (referred to hereafter as indicators) in radiation processing. These indicators may be labels, papers, inks or packaging materials which undergo a visual change when exposed to ionizing radiation (1-5).2

The purpose for using indicators is to determine visually whether or not a product has been irradiated, rather than to measure different dose levels.

Indicators are not dosimeters and should not be used as a substitute for proper dosimetry. Information about dosimetry systems for radiation processing is provided in other ASTM and ISO/ASTM documents (see ISO/ASTM Guide 51261).

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

11119-2 AMD 1
May 1, 2023
Gas cylinders — Design, construction and testing of refillable composite gas cylinders and tubes — Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners AMENDMENT 1
This document covers procedures for using radiationsensitive indicators (referred to hereafter as indicators) in radiation processing. These indicators may be labels, papers, inks or packaging...
November 1, 2020
Gas cylinders — Design, construction and testing of refillable composite gas cylinders and tubes — Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners
This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for: — type 3 fully...
August 15, 2014
Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners AMENDMENT 1
A description is not available for this item.
July 15, 2012
Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners
This part of ISO 11119 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. This part...
May 15, 2002
Gas Cylinders of Composite Construction - Specification and Test Methods - Part 2: Fully Wrapped Fibre Reinforced Composite Gas Cylinders With Load-Sharing Metal Liners
A description is not available for this item.
Advertisement