ISO 11119-2

Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners AMENDMENT 1

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 2014
Status: inactive
Page Count: 8
ICS Code (Pressure vessels): 23.020.30

Document History

May 1, 2023
Gas cylinders — Design, construction and testing of refillable composite gas cylinders and tubes — Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners AMENDMENT 1
This document covers procedures for using radiationsensitive indicators (referred to hereafter as indicators) in radiation processing. These indicators may be labels, papers, inks or packaging...
November 1, 2020
Gas cylinders — Design, construction and testing of refillable composite gas cylinders and tubes — Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners
This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for: — type 3 fully...
ISO 11119-2
August 15, 2014
Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners AMENDMENT 1
A description is not available for this item.
July 15, 2012
Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners
This part of ISO 11119 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. This part...
May 15, 2002
Gas Cylinders of Composite Construction - Specification and Test Methods - Part 2: Fully Wrapped Fibre Reinforced Composite Gas Cylinders With Load-Sharing Metal Liners
A description is not available for this item.

References

Advertisement