ISO 11119-2

Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners

inactive
Buy Now
Organization: ISO
Publication Date: 15 July 2012
Status: inactive
Page Count: 38
ICS Code (Pressure vessels): 23.020.30
scope:

This part of ISO 11119 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases.

This part of ISO 11119 applies to type 3 fully wrapped cylinders or tubes with a load-sharing metal liner and composite reinforcement on both the cylindrical portion and the dome ends.

This part of ISO 11119 is limited to cylinders and tubes with composite reinforcement of carbon fibre, aramid fibre or glass fibre (or a mixture thereof) within a matrix.

Cylinders complying with this part of ISO 11119 have a minimum design life of 15 years.

This part of ISO 11119 does not address the design, fitting, and performance of removable protective sleeves.

This part of ISO 11119 does not apply to cylinders with welded liners.

NOTE ISO 11439[6] applies to cylinders intended for use as fuel containers on natural gas vehicles and ISO 11623[7] covers periodic inspection and re-testing of composite cylinders.

Document History

May 1, 2023
Gas cylinders — Design, construction and testing of refillable composite gas cylinders and tubes — Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners AMENDMENT 1
This document covers procedures for using radiationsensitive indicators (referred to hereafter as indicators) in radiation processing. These indicators may be labels, papers, inks or packaging...
November 1, 2020
Gas cylinders — Design, construction and testing of refillable composite gas cylinders and tubes — Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners
This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for: — type 3 fully...
August 15, 2014
Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners AMENDMENT 1
A description is not available for this item.
ISO 11119-2
July 15, 2012
Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners
This part of ISO 11119 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. This part...
May 15, 2002
Gas Cylinders of Composite Construction - Specification and Test Methods - Part 2: Fully Wrapped Fibre Reinforced Composite Gas Cylinders With Load-Sharing Metal Liners
A description is not available for this item.

References

Advertisement