CEN - EN 1964-3

Transportable Gas Cylinders - Specification for the Design and Construction of Refillable Transportable Seamless Steel Gas Cylinders of Water Capacities from 0,5 Litre up to and Including 150 Litres - Part 3: Cylinders Made of Seamless Stainless Steel with an Rm Value of Less Than 1 100 MPa

active, Most Current
Organization: CEN
Publication Date: 1 February 2000
Status: active
Page Count: 57
ICS Code (Fluid systems and components for general use): 23

Document History

EN 1964-3
February 1, 2000
Transportable Gas Cylinders - Specification for the Design and Construction of Refillable Transportable Seamless Steel Gas Cylinders of Water Capacities from 0,5 Litre up to and Including 150 Litres - Part 3: Cylinders Made of Seamless Stainless Steel with an Rm Value of Less Than 1 100 MPa
A description is not available for this item.

References

Advertisement