IEC - 61196-9-2
Coaxial communication cables – Part 9-2: Detail specification for 50-0,4 type RF flexible cables
| Organization: | IEC |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-9. It specifies the requirements for 50-0,4 type RF flexible cables. These cables are used in routers, notebook computers, mobile phones or other electronics. The operating frequency is from 5 MHz to 6 000 MHz.
It determines the layout and style with respect to the model and type.
Document History