NEN-EN-IEC 60793-2-10/A1
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fibres and cables): | 33.180.10 |
Document History
NEN-EN-IEC 60793-2-10/A1
March 1, 2022
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
A description is not available for this item.
August 1, 2019
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre sub-categories A1-OM1, A1-OM2, A1-OM3, A1-OM4, A1-OM5, and A1d. These fibres are used or can be incorporated in information transmission...
December 1, 2017
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
NEN-EN-IEC 60793-2-10 is applicable to optical fibre sub-categories A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables....
March 1, 2016
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibre
NEN-EN-IEC 60793-2-10 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
May 1, 2011
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
January 1, 2008
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
January 1, 2005
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
April 1, 2002
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
Applicable to optical fibres A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables.