UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASD-STAN - PREN 3479

Aerospace series — Steel X5CrNiCu15-5 (1.4545) — Consumable electrode remelted — Solution treated and precipitation treated — Plates — 6 mm < a ≤ 20 mm — 1 070 MPa ≤ Rm ≤ 1 220 MPa

active, Most Current
Organization: ASD-STAN
Publication Date: 1 March 2022
Status: active
Page Count: 10
scope:

This document specifies the requirements relating to:

Steel X5CrNiCu15-5 (1.4545)

Consumable electrode remelted

Solution treated and precipitation treated

Plates

6 mm < a ≤ 20 mm

1 070 MPa ≤ Rm ≤ 1 220 MPa

for aerospace applications.

Document History

PREN 3479
March 1, 2022
Aerospace series — Steel X5CrNiCu15-5 (1.4545) — Consumable electrode remelted — Solution treated and precipitation treated — Plates — 6 mm < a ≤ 20 mm — 1 070 MPa ≤ Rm ≤ 1 220 MPa
This document specifies the requirements relating to: Steel X5CrNiCu15-5 (1.4545) Consumable electrode remelted Solution treated and precipitation treated Plates 6 mm < a ≤ 20 mm 1 070 MPa ≤ Rm...
May 31, 2000
Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Treated Plate 6 mm Less Than or Equal to a Less Than or Equal to 20 mm 1 070 MPa Less Than or Equal to Rm Less Than or Equal to 1 220 MPa
A description is not available for this item.
December 31, 1997
Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Hardened Plate 6 mm Less Than or Equal to a Less Than or Equal to 15 mm 1 070 MPa Less Than or Equal to Rm Less Than or Equal to 1 310 MPa
A description is not available for this item.
March 1, 1988
Aerospace Series Steel FE-PM64 Solution Annealed and Precipitation Hardened Rm Greater Than or Equal to 1070 MPa Plate 6 Less Than a Less Than or Equal to 15 mm
A description is not available for this item.

References

Advertisement