UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60794-3

Optical fibre cables - Part 3: Outdoor cables - Sectional specification

active, Most Current
Organization: NEN
Publication Date: 1 April 2022
Status: active
Page Count: 46
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications requiring similar types of cables can be considered.

Requirements for cables to be used in ducts, for directly buried applications, aerial cables and cables for lake and river crossings are included in this document. Also included are cables for specialized use in sewers and in water and gas pipes.

For aerial application, this document does not cover all functional aspects of cables installed in the vicinity of overhead power lines. For such applications, additional requirements and test methods can be necessary. Moreover, this document excludes optical ground wires and cables attached to the phase or earth conductors of overhead power lines.

For cables for lake and river crossings, this document does not cover methods of cable repair, nor repair capability, nor does it cover cables for use with underwater line amplifiers.

Document History

NEN-EN-IEC 60794-3
April 1, 2022
Optical fibre cables - Part 3: Outdoor cables - Sectional specification
This part of IEC 60794 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications...
January 1, 2015
Optical fibre cables - Part 3: Sectional specification - Outdoor cables
NEN-EN-IEC 60794-3 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications requiring...
April 1, 2002
Optical fibre cables - Part 3: Sectional specification - Outdoor cables
Specifies the requirements of single-mode optical fibre cables and cable elements which are intended to be used primarily in public telecommunications networks. Other types of applications requiring...
May 1, 1998
Optical fibre cables - Part 3: Duct, buried and aerial cables - Sectional specification
A description is not available for this item.
May 1, 1998
Optical fibre cables - Part 3: Duct, buried and aerial cables - Sectional specification
Specifies the requirements of single-mode optical fibre cables and cable elements which are intended to be used primarily in public telecommunications networks. Other types of applications requiring...

References

Advertisement