ISO - 23280
Electrically propelled mopeds and motorcycles — Test method for evaluation of energy performance using motor dynamometer
| Organization: | ISO |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
scope:
This document specifies a test method to evaluate energy performance of electric motorcycles and mopeds by measuring performance of a test motor system (3.4) to be installed to an electric moped or motorcycle under consideration.
The test is carried out on a motor dynamometer test bench where the traction motor system is connected to a load motor system (3.3) that simulates resistance torque arising from running resistance of vehicle and drive train friction loss and inertia effect.
This method provides estimates of specific energy consumption and range of an electric moped or motorcycle to which the traction motor system is intended to be applied.
This document is only applicable to two-wheeled motorcycles and mopeds.
NOTE This test method is applicable to motorcycle or moped regardless of types of power transmission devices, such as chains, belts, gears, ratio controllable CVTs, shaft drives, direct drives, etc., once gear ratios (ratio of input to output speed) and transmission efficiencies (ratio of input to output torque) are provided.
Document History