ISO 28981

Mopeds — Methods for setting the running resistance on a chassis dynamometer

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2009
Status: active
Page Count: 30
ICS Code (Motorcycles and mopeds): 43.140
scope:

This International Standard specifies the measurement method for determining the moped running resistance on the road, and two methods of setting the chassis dynamometer with the moped running resistance. It is applicable to mopeds as defined in ISO 3833.

Document History

November 1, 2015
Mopeds - Methods for setting the running resistance on a chassis dynamometer AMENDMENT 1
A description is not available for this item.
ISO 28981
November 1, 2009
Mopeds — Methods for setting the running resistance on a chassis dynamometer
This International Standard specifies the measurement method for determining the moped running resistance on the road, and two methods of setting the chassis dynamometer with the moped running...

References

Advertisement