ISO 6855-1

Mopeds - Measurement method for gaseous exhaust emissions and fuel consumption - Part 1: General test requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2012
Status: active
Page Count: 60
ICS Code (Motorcycles and mopeds): 43.140
ICS Code (Transport exhaust emissions): 13.040.50
scope:

This part of ISO 6855 specifies the general test requirements for measurement for the gaseous exhaust emission from mopeds, and for determining the fuel consumption of mopeds as defined in ISO 3833. It is applicable to mopeds equipped with a spark ignition engine (four-stroke engine, two-stroke engine or rotary piston engine).

Document History

ISO 6855-1
September 15, 2012
Mopeds - Measurement method for gaseous exhaust emissions and fuel consumption - Part 1: General test requirements
This part of ISO 6855 specifies the general test requirements for measurement for the gaseous exhaust emission from mopeds, and for determining the fuel consumption of mopeds as defined in ISO 3833....

References

Advertisement