ISO 6855-2
Mopeds - Measurement method for gaseous exhaust emissions and fuel consumption - Part 2: Test cycles and specific test conditions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 September 2012 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
| ICS Code (Transport exhaust emissions): | 13.040.50 |
scope:
This part of ISO 6855 defines test cycles for measurement for gaseous exhaust emissions from mopeds, as well as for determining the fuel consumption of mopeds as defined in ISO 3833, equipped with a spark ignition engine (four-stroke engine, two-stroke engine or rotary piston engine).
Document History
ISO 6855-2
September 15, 2012
Mopeds - Measurement method for gaseous exhaust emissions and fuel consumption - Part 2: Test cycles and specific test conditions
This part of ISO 6855 defines test cycles for measurement for gaseous exhaust emissions from mopeds, as well as for determining the fuel consumption of mopeds as defined in ISO 3833, equipped with a...