ISO 6855-3
Mopeds - Measurement method for gaseous exhaust emissions and fuel consumption - Part 3: Fuel consumption measurement at a constant speed
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 September 2012 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
| ICS Code (Transport exhaust emissions): | 13.040.50 |
scope:
This part of ISO 6855 specifies the methods of measurement for fuel consumption at a constant speed on the road and on the chassis dynamometer. It is applicable to mopeds as defined in ISO 3833 equipped with a spark ignition engine (four-stroke engine, two-stroke engine or rotary piston engine).
Document History
ISO 6855-3
September 15, 2012
Mopeds - Measurement method for gaseous exhaust emissions and fuel consumption - Part 3: Fuel consumption measurement at a constant speed
This part of ISO 6855 specifies the methods of measurement for fuel consumption at a constant speed on the road and on the chassis dynamometer. It is applicable to mopeds as defined in ISO 3833...